Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Body Style | Straight |
Body Insulation | Without |
Number of Positions | 1 |
Tether | With |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Resistor Specification | 50 Ω |
Circuit Application | Signal |
Dielectric Material | Polyethylene |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Cable Type | Coaxial |
Product Type | Terminator |
Grade | Commercial |
Connector System | Cable-to-Board |
RF Terminators TERMINATOR PLUG 50 | Rapid Electronics |
TE Connectivity - AMP TERMINATORBNC50 OHM1 WATT | Distrelec |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm | Newark Electronics |
RF COAXIAL TERMINATION | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | - |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 221629-1?
Additional datasheets, footprints and schematics for 221629-1 are listed on our Part Details page. You can also find images and similar parts to 221629-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221629-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221629-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221629-1 fall under?
The 221629-1 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 221629-1 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221629-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 221629-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221629-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Richardson RFPD have stock available or on a lead time for 221629-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221629-1 often in real-time on the comparison pages.
What if I can't find stock of 221629-1?
You can fill out our help required form which you can use to request a quote for 221629-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.