Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
651-1115-01,
1279631, 2-42935-2307 |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.11
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$7.32
|
1,192
in stock
|
Buy Now | |
Distrelec
from US$14.71
|
1,192
in stock
|
Buy Now | |
Newark Electronics
from US$5.50
|
966
in stock
|
Buy Now | |
element14
from US$8.30
|
13
in stock
|
Buy Now | |
Farnell
from US$7.43
|
13
in stock
|
Buy Now | |
Electro Enterprises
-
|
3
in stock
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Body Style | Straight |
Body Insulation | Without |
Number of Positions | 1 |
Tether | Without |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Resistor Specification | 50 Ω |
Circuit Application | Signal |
Dielectric Material | Polyethylene |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Cable Type | Coaxial |
Product Type | Terminator |
Grade | Commercial |
Connector System | Cable-to-Board |
TE Connectivity - AMP TERMINATOR BNC 50 OHM 1 WATT | Distrelec |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm | Newark Electronics |
Thin Ethernet BNC plug terminator,50ohm | RS |
RF COAXIAL TERMINATION | Richardson RFPD |
Connector Accessories BNC Terminator Plug Polyethylene Bulk | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 26AWG to 16AWG |
---|---|
Stripping Capacity Metric | - |
For Use With | 16-26AWG Wire |
Product Range | - |
Professional Wire Stripper for 16¯26AWG Wire | element14 |
Where can I find additional details, specifications and documents for a 221629-4?
Additional datasheets, footprints and schematics for 221629-4 are listed on our Part Details page. You can also find images and similar parts to 221629-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221629-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221629-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221629-4 fall under?
The 221629-4 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 221629-4 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221629-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 221629-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221629-4 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, RS and element14 have stock available or on a lead time for 221629-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221629-4 often in real-time on the comparison pages.
What if I can't find stock of 221629-4?
You can fill out our help required form which you can use to request a quote for 221629-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.