Status: | Unknown |
---|---|
Series: | RZL Series |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.26
|
18,645
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
18,645
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
18,645
in stock
|
Buy Now | |
Farnell
from US$3.65
|
14,920
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 12A |
Product Range | RZL Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 67ohm |
Approvals & Standards | UL |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays RZL3-1C4-L006-R | Rapid Electronics |
TE Connectivity RZL3-1C4-L006-R General Purpose Relays R | Distrelec |
POWER RELAY, SPDT, 6VDC, 12A, THT | Farnell |
SCRRZL3-1C4-L006-R | Avnet America |
Relay, RZL3-1C4-L006-R | TE Connectivity 2-2158100-0 | RS Americas |
Rzl3-1C4-L006-R |Amp Te Connectivity 2-2158100-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-2158100-0 .?
Additional datasheets, footprints and schematics for 2-2158100-0 . are listed on our Part Details page. You can also find images and similar parts to 2-2158100-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2158100-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2158100-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2158100-0 . fall under?
The 2-2158100-0 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-2158100-0 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2158100-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2158100-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2158100-0 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-2158100-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2158100-0 . often in real-time on the comparison pages.
What if I can't find stock of 2-2158100-0 .?
You can fill out our help required form which you can use to request a quote for 2-2158100-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.