Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.02
|
83
in stock
|
Buy Now | |
TE Store
from US$19.32
|
979
in stock
|
Buy Now | |
Newark Electronics
from US$20.80
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$22.04
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$20.20
|
175
in stock
|
Buy Now | |
Distrelec
from US$21.51
|
175
in stock
|
Buy Now | |
Farnell
from US$23.21
|
140
in stock
|
Buy Now | |
Avnet America
from US$16.85
|
-
|
Buy Now | |
RS Americas
from US$4.67
|
-
|
Buy Now | |
element14
from US$25.77
|
-
|
Buy Now | |
Boersig
from US$22.75
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Style | Straight |
Body Plating Material | Nickel |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
Grade | Commercial |
Isolated Ground | No |
Sealable | No |
RF Connector Type | BNC |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
FEEDTHRU,JACK,BNC,REPACKAGE Connector Interface Adapter Type: In-Series Adapter Body Orientation: Straight Side A Interface: BNC Side A Gender: Jack Side B Interface: BNC In-Series Adapter Straight BNC Jack | Connector Adapters & Connector Saver | Part Number: 221551-3 | Internal Number: 221551-3 | TE Connectivity | TE Store |
Rf Adapters - In Series Feed-Thru Jack-Jack |Amp Te Connectivity 221551-3 | Newark Electronics |
RF Adapters-In Series FEED-THRU JACK-JACK | Rapid Electronics |
TE Connectivity - AMP Adapter BNC Socket - BNC Socket 50Ohm | Distrelec |
ADAPTER, BNC JACK-BNC JACK | RS |
RF / Coaxial Adapter, BNC, Jack, BNC, Jack, Straight Adapter, 50 ohm | Avnet America |
Adapter, BNC, Jack-Jack, Brass, Phosphor Bronze, Gold, Teflon, Brass, 50 Ohms | TE Connectivity 221551-3 | RS Americas |
89F2923 | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 221551-3?
Additional datasheets, footprints and schematics for 221551-3 are listed on our Part Details page. You can also find images and similar parts to 221551-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221551-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221551-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221551-3 fall under?
The 221551-3 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 221551-3 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221551-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 221551-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221551-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 221551-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221551-3 often in real-time on the comparison pages.
What if I can't find stock of 221551-3?
You can fill out our help required form which you can use to request a quote for 221551-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.