Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.43
|
No stock
|
Buy Now | |
Rapid Electronics
from US$22.29
|
1,769
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
1,769
in stock
|
Buy Now | |
RS Americas
from US$6.65
|
216
in stock
|
Buy Now | |
TE Store
from US$13.42
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$13.11
|
-
|
Buy Now | |
Avnet America
from US$10.53
|
-
|
Buy Now | |
element14
from US$14.20
|
-
|
Buy Now | |
Boersig
from US$23.01
|
-
|
Buy Now | |
Richardson RFPD
from US$8.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Style | Straight |
Body Insulation | Without |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Silver |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Packaging Method | Carton |
Isolated Ground | No |
RF Connector Type | BNC |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Grade | Commercial |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF Adapters-In Series FEED-THRU JACK-JACK | Rapid Electronics |
RF/COAXIAL ADAPTER, BNC JACK-JACK/50 OHM | Farnell |
Adapter BNC Jack-Jack Phosphor Bronze Silver Teflon Brass Commercial | TE Connectivity 221551-1 | RS Americas |
FEEDTHRU JACK, BNC, REPKG Connector Interface Adapter Type: In-Series Adapter Body Orientation: Straight Side A Interface: BNC Side A Gender: Jack Side B Interface: BNC In-Series Adapter Straight BNC Jack | Connector Adapters & Connector Saver | Part Number: 221551-1 | Internal Number: 221551-1 | TE Connectivity | TE Store |
Rf/Coaxial Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
Conn BNC Adapter RCP/RCP 0Hz to 4GHz 50Ohm ST Silver | Avnet America |
89F2897 | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Where can I find additional details, specifications and documents for a 221551-1?
Additional datasheets, footprints and schematics for 221551-1 are listed on our Part Details page. You can also find images and similar parts to 221551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221551-1 fall under?
The 221551-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 221551-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 221551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221551-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS Americas and TE Store have stock available or on a lead time for 221551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221551-1 often in real-time on the comparison pages.
What if I can't find stock of 221551-1?
You can fill out our help required form which you can use to request a quote for 221551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.