Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
15,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
15,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
15,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Cree CXB 1512, Cree CXB 1830, Seoul SBWW1F1A, CXA 13xx, CXA 25xx, Citizen CLL042, Cree CXA 15xx, Samsung LC040D, Cree CXB 1507, Cree CXB 1520, Cree CXA 18xx, Cree CXB 3050, Cree CXA 30XX, Citizen CLL052, Cree CXB 2530, Citizen CLL040, Cree CXB 1310, Samsung LC060D, Samsung LC080D, Cree CXA 3050, Cree CXB 1816, Citizen CLL050, Cree CXB 2540, Cree CXB 1820 |
---|---|
Number of Positions | 1 |
Optics Alignment | No |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 4A |
Current Rating (Max) | 3A |
Operating Voltage | 250VDC |
Housing Material | PBT GF |
Enables Zhaga Compatibility | No |
Circuit Application | Power |
LED Manufacturer | Samsung, Seoul Semi, Citizen, CREE, LG Innotek |
Connector System | Wire-to-Board |
Product Type | LED Holder |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Led Lighting Mt.ing Accessories Led Holder Rohs Compliant: Yes |Te Connectivity 2-2154857-2 | Newark Electronics |
Socket SCALABLE LED 2PC Gold w/TS | Rapid Electronics |
LED SOCKET HOLDER, 30VDC, 0.5A | Farnell |
Connector: LED holder | Transfer Multisort Elektronik |
LUMAWISE 2 Piece Assembly Scalable LED Holder for Citizen CLL04x/05x | Future Electronics |
TE LED Holder For Citizen CLL | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | - |
---|---|
Holder Type | Socket |
Product Range | - |
Accessory Type | LED Socket |
For Use With | Citizen CLL040 CREE CXA25XX Series LEDs |
Holder Colour | Natural |
Holder Material | PBT (Polybutylene Teraphthalate) Glass Filled |
Where can I find additional details, specifications and documents for a 2-2154857-2?
Additional datasheets, footprints and schematics for 2-2154857-2 are listed on our Part Details page. You can also find images and similar parts to 2-2154857-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2154857-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2154857-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2154857-2 fall under?
The 2-2154857-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2-2154857-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2154857-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2154857-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2154857-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2-2154857-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2154857-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2154857-2?
You can fill out our help required form which you can use to request a quote for 2-2154857-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.