Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 28 |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 1.27µm |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Strain Relief | Without |
Mating Alignment | Without |
Comment | Headers are side-to-side stackable. |
実装方法 | Box |
Packaging Quantity | 1000 |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Ampmodu,break-Away Rohs Compliant: Yes |Amp Te Connectivity 2-215267-8 | Newark Electronics |
Conn Unshrouded Header HDR 28 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Connector, AMPMODU, ,Break-Away | TE Connectivity 2-215267-8 | RS Americas |
Where can I find additional details, specifications and documents for a 2-215267-8?
Additional datasheets, footprints and schematics for 2-215267-8 are listed on our Part Details page. You can also find images and similar parts to 2-215267-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-215267-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-215267-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-215267-8 fall under?
The 2-215267-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-215267-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-215267-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-215267-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-215267-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 2-215267-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-215267-8 often in real-time on the comparison pages.
What if I can't find stock of 2-215267-8?
You can fill out our help required form which you can use to request a quote for 2-215267-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.