Status: | Unknown |
---|---|
Series: | KK 254 4455 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
107
in stock
|
Buy Now | |
Rapid Electronics
from US$1.21
|
2,072
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
1,320
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
1,134
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
752
in stock
|
Buy Now | |
element14
from US$0.84
|
650
in stock
|
Buy Now | |
Farnell
from US$0.90
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | KK 254 4455 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Molex 22152126 | Rapid Electronics |
Molex KK 254 PC Board Connector 90° End-to-End Stackable 2.54um Tin 12 Circuits | Distrelec |
Connector, Rcpt, 12Pos, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM | element14 |
Connector 2.54mm pcb RA, tin, 12w | RS |
Conn Socket Strip RCP 12 POS 2.54mm Solder RA Thru-Hole Tray | Avnet America |
KK 254 Series 2.54mm 12 Way 1 Row Right Angle PCB Socket Strip | Molex Incorporated 22-15-2126 | RS Americas |
Where can I find additional details, specifications and documents for a 22-15-2126?
Additional datasheets, footprints and schematics for 22-15-2126 are listed on our Part Details page. You can also find images and similar parts to 22-15-2126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-15-2126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-15-2126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-15-2126 fall under?
The 22-15-2126 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-15-2126 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-15-2126 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-15-2126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-15-2126 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 22-15-2126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-15-2126 often in real-time on the comparison pages.
What if I can't find stock of 22-15-2126?
You can fill out our help required form which you can use to request a quote for 22-15-2126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.