Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.74
|
1,490
in stock
|
Buy Now | |
Newark Electronics
from US$4.75
|
1,490
in stock
|
Buy Now | |
Rapid Electronics
from US$4.61
|
1,490
in stock
|
Buy Now | |
Chip One Stop
from US$3.29
|
1,490
in stock
|
Buy Now | |
Farnell
from US$9.19
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
-
|
915
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
305
in stock
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$7.65
|
-
|
Buy Now |
Number of Dual Positions | 2 |
---|---|
Number of Positions | 12 |
Number of Power Positions | 4 |
Number of Signal Positions | 8 |
Number of Single Positions | 0 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 28.5A |
Power Contact Centerline | 7.3mm, .286in |
Operating Voltage | 100, 100VDC |
Centerline (Pitch) | 7.26mm, .286in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
2214934-3 - Multi-Beam Ce 2X2 P + 2X4 S Vertical |Amp Te Connectivity 2214934-3 | Newark Electronics |
Standard Card Edge Conn MULTI-BEAM CE 2X2 P + 2X4 | Rapid Electronics |
TE Connectivity MULTI-BEAM CE 2X2 P + 2X4 S VERTICAL Power to the Board MULTI-BEAM CE 2X2 P + 2X4 S VERTICAL | Distrelec |
CARD EDGE CONN, DUAL SIDE, 12POS, SOLDER | Farnell |
MULTI-BEAM CE 2X2 P + 2X4 S VERTICAL | TE Connectivity 2214934-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2214934-3?
Additional datasheets, footprints and schematics for 2214934-3 are listed on our Part Details page. You can also find images and similar parts to 2214934-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2214934-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2214934-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2214934-3 fall under?
The 2214934-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2214934-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2214934-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2214934-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2214934-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2214934-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2214934-3 often in real-time on the comparison pages.
What if I can't find stock of 2214934-3?
You can fill out our help required form which you can use to request a quote for 2214934-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.