Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.91
|
922
in stock
|
Buy Now | |
Newark Electronics
from US$10.15
|
922
in stock
|
Buy Now | |
Rapid Electronics
from US$9.49
|
922
in stock
|
Buy Now | |
Chip One Stop
from US$8.37
|
922
in stock
|
Buy Now | |
Heilind Electronics
from US$9.97
|
742
in stock
|
Buy Now | |
Farnell
from US$9.82
|
740
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.97
|
247
in stock
|
Buy Now | |
Avnet America
from US$8.54
|
-
|
Buy Now | |
RS Americas
from US$10.10
|
-
|
Buy Now | |
TTI Europe
from US$8.91
|
-
|
Buy Now |
Number of Single Positions | 12 |
---|---|
Number of Signal Positions | 12 |
Number of Power Positions | 4 |
Number of Dual Positions | 2 |
Number of Positions | 16 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 28.5A |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | .286in, 7.3mm |
Operating Voltage | 100VDC, 100 |
Centerline (Pitch) | 7.26mm, .286in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Power To The Board Mbce 2X2 P + 2X6 S Vertical |Amp Te Connectivity 2214913-7 | Newark Electronics |
Power to the Board MBCE 2X2 P + 2X6 S VERTICAL | Rapid Electronics |
TE Connectivity MBCE 2X2 P + 2X6 S VERTICAL EON Power to the Board MBCE 2X2 P + 2X6 S VERTICAL EON | Distrelec |
CARD EDGE CONN, DUAL SIDE, 16P/PRESS FIT | Farnell |
MBCE 2X2 P + 2X6 S VERTICAL EON | TE Connectivity 2214913-7 | RS Americas |
MBCE 2X2 P+2X6 S VERTICAL EON | TTI Europe |
Where can I find additional details, specifications and documents for a 2214913-7?
Additional datasheets, footprints and schematics for 2214913-7 are listed on our Part Details page. You can also find images and similar parts to 2214913-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2214913-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2214913-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2214913-7 fall under?
The 2214913-7 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2214913-7 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2214913-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2214913-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2214913-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2214913-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2214913-7 often in real-time on the comparison pages.
What if I can't find stock of 2214913-7?
You can fill out our help required form which you can use to request a quote for 2214913-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.