Status: | Unknown |
---|---|
Series: | KK 254 4455 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
2,630
in stock
|
Buy Now | |
element14
from US$0.84
|
2,005
in stock
|
Buy Now | |
Farnell
from US$0.56
|
2,005
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
1,717
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
1,717
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | KK 254 4455 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Connector, Rcpt, 12Pos, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 12POS, 1ROW, 2.54MM | element14 |
Molex KK 254 PC Board Connector Bottom Entry 2.54um Tin 12 Circuits | Distrelec |
Connector 2.54mm pcb, bottom entry,12w | RS |
Conn Socket Strip RCP 12 POS 2.54mm Solder ST Thru-Hole Tray | Avnet America |
KK 254 Series 2.54mm 12 Way 1 Row Straight PCB Socket Through Hole Socket Strip | Molex Incorporated 22-14-2124 | RS Americas |
Where can I find additional details, specifications and documents for a 22-14-2124?
Additional datasheets, footprints and schematics for 22-14-2124 are listed on our Part Details page. You can also find images and similar parts to 22-14-2124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-14-2124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-14-2124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-14-2124 fall under?
The 22-14-2124 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-14-2124 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-14-2124 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-14-2124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-14-2124 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 22-14-2124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-14-2124 often in real-time on the comparison pages.
What if I can't find stock of 22-14-2124?
You can fill out our help required form which you can use to request a quote for 22-14-2124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.