Status: | Unknown |
---|---|
Series: | KK 254 4455 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
654
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
14,234
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
14,234
in stock
|
Buy Now | |
Farnell
from US$0.27
|
6,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
5,209
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
1,736
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
974
in stock
|
Buy Now | |
element14
from US$0.28
|
607
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | KK 254 4455 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Molex KK 254 PC Board Connector Bottom Entry 2.54um Tin 4 Circuits | Distrelec |
CONN, RCPT, 4POS, 2.54MM, TH | Farnell |
KK 100 PCB ASSY BTM 04 CKT TIN | Heilind Electronics |
Connector, Rcpt, 4Pos, 1Row, 2.54Mm | Newark Electronics |
Connector 2.54mm pcb, bottom entry,4w | RS |
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM | element14 |
Conn Socket Strip RCP 4 POS 2.54mm Solder ST Thru-Hole Tray | Avnet America |
KK 254 Series 2.54mm 4 Way 1 Row Straight PCB Socket Through Hole Socket Strip | Molex Incorporated 22-14-2044 | RS Americas |
Where can I find additional details, specifications and documents for a 22-14-2044?
Additional datasheets, footprints and schematics for 22-14-2044 are listed on our Part Details page. You can also find images and similar parts to 22-14-2044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-14-2044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-14-2044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-14-2044 fall under?
The 22-14-2044 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-14-2044 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-14-2044 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-14-2044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-14-2044 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 22-14-2044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-14-2044 often in real-time on the comparison pages.
What if I can't find stock of 22-14-2044?
You can fill out our help required form which you can use to request a quote for 22-14-2044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.