Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Color | Black |
Tray Cable, OLFLEX TRAY II, 14 AWG/4C, 600V, UL TC-ER, UL MTW, c(UL) CIC/TC FT4 | Lapp Group 221404 | RS Americas |
Unshld Flex Cable, 4Cond, 14Awg, 100Ft | Newark Electronics |
UNSHLD FLEX CABLE, 4COND, 14AWG, 100FT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AMP22140-4 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.5mm² |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 221404?
Additional datasheets, footprints and schematics for 221404 are listed on our Part Details page. You can also find images and similar parts to 221404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221404 fall under?
The 221404 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 221404 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221404 you can contact the distributor directly for product support, shipping queries etc.
Is the 221404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221404 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 221404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221404 often in real-time on the comparison pages.
What if I can't find stock of 221404?
You can fill out our help required form which you can use to request a quote for 221404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.