Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Conn, Header, 20Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 20POS, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 2213SM-20G-TB?
Additional datasheets, footprints and schematics for 2213SM-20G-TB are listed on our Part Details page. You can also find images and similar parts to 2213SM-20G-TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213SM-20G-TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213SM-20G-TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213SM-20G-TB fall under?
The 2213SM-20G-TB is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213SM-20G-TB when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213SM-20G-TB you can contact the distributor directly for product support, shipping queries etc.
Is the 2213SM-20G-TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213SM-20G-TB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2213SM-20G-TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213SM-20G-TB often in real-time on the comparison pages.
What if I can't find stock of 2213SM-20G-TB?
You can fill out our help required form which you can use to request a quote for 2213SM-20G-TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.