Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
625
in stock
|
Buy Now | |
TE Store
from US$1.00
|
2,944
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
198
in stock
|
Buy Now | |
element14
from US$1.16
|
198
in stock
|
Buy Now | |
Farnell
from US$1.15
|
198
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$1.09
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 16AWG, .05 – 1.31mm² |
Current Rating (Max) | 8A |
Voltage | 300VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Mounting Angle | Straight |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
SMT TB SCREW RECEPTACLE, 3.5MM, 2 POS Terminal Block Connector Type: Receptacle Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Number of Rows: 1 Receptacle 2 .138" 3.5 mm | Surface Mount Tb Receptacle | Part Number: 2213936-2 | Internal Number: 2213936-2 | .138" | TE Connectivity | TE Store |
Terminal Block, Pluggable, 2Pos, 16Awg Rohs Compliant: Yes |Te Connectivity 2213936-2 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG | element14 |
Conn Pluggable Terminal Block PL 2 POS 3.5mm Screw ST 8A | Avnet America |
Pluggable Terminal Blocks | RS Americas |
SMT TB SCREW RECEPTACLE, 3.5MM | TTI Europe |
Where can I find additional details, specifications and documents for a 2213936-2?
Additional datasheets, footprints and schematics for 2213936-2 are listed on our Part Details page. You can also find images and similar parts to 2213936-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213936-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213936-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213936-2 fall under?
The 2213936-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2213936-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213936-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213936-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213936-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2213936-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213936-2 often in real-time on the comparison pages.
What if I can't find stock of 2213936-2?
You can fill out our help required form which you can use to request a quote for 2213936-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.