Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
800
in stock
|
Buy Now | |
TE Store
from US$1.30
|
785
in stock
|
Buy Now | |
Heilind Electronics
from US$1.26
|
675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.26
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Wire Size | .13 – 3.31mm², 26 – 12AWG |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .197in, 5mm |
Mating Angle | Straight |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Straight |
Connector Style | Receptacle |
SMT TB PERP PLUG RET 5.0MM 2 POS | Rapid Electronics |
SMT TB PERP PLUG, RET, 5.0MM, 2 POS Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Receptacle Wire-to-Board 2 .197" | Surface Mount Tb Receptacle | Part Number: 2213935-2 | Internal Number: 2213935-2 | .197" | TE Connectivity | TE Store |
SMT TB PERP PLUG RET, 5.0MM, 2 POS | Heilind Electronics |
Terminal Block, Pluggable, 2Pos, 12Awg | Newark Electronics |
Pluggable Terminal Block Connector 2 Position 5mm Screw Straight 15A | Avnet America |
Pluggable Terminal Blocks | RS Americas |
47AC7463 | element14 |
Where can I find additional details, specifications and documents for a 2213935-2?
Additional datasheets, footprints and schematics for 2213935-2 are listed on our Part Details page. You can also find images and similar parts to 2213935-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213935-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213935-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213935-2 fall under?
The 2213935-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2213935-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213935-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213935-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213935-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2213935-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213935-2 often in real-time on the comparison pages.
What if I can't find stock of 2213935-2?
You can fill out our help required form which you can use to request a quote for 2213935-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.