Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
6,136
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
6,136
in stock
|
Buy Now | |
Distrelec
from US$1.69
|
6,136
in stock
|
Buy Now | |
Farnell
from US$1.54
|
5,225
in stock
|
Buy Now | |
TE Store
from US$1.39
|
2,025
in stock
|
Buy Now | |
element14
from US$1.38
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
7
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.44
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Mount | Surface Mount |
PCB Tail Length | .138in, 3.5mm |
Voltage | 300VAC |
Current Rating (Max) | 8A |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Mounting Angle | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Block Type | PCB Mount |
Connector Style | Header |
Pluggable Terminal Blocks SMT TB R/A HEADER 3.5MM | Rapid Electronics |
TE Connectivity - AMP PCB SMT TB R/A HEADER 3.5MM 3 P | Distrelec |
TERMINAL BLOCK, R/A HEADER, 3POS, SMT | Farnell |
SMT TB R/A HEADER, 3.5MM, 3 POS Terminal Block Connector Type: Header Number of Positions: 3 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Number of Rows: 1 Header 3 .138" 3.5 mm | Surface Mount Tb Header | Part Number: 2213932-3 | Internal Number: 2213932-3 | .138" | TE Connectivity | TE Store |
TERMINAL BLOCK, R/A HEADER, 3WAY, SMT | element14 |
Terminal Block, Header, 3Pos, Smd | Newark Electronics |
Power Connector Receptacle 3 Position Right Angle Surface Mount | Avnet America |
Pluggable Terminal Blocks | RS Americas |
Where can I find additional details, specifications and documents for a 2213932-3?
Additional datasheets, footprints and schematics for 2213932-3 are listed on our Part Details page. You can also find images and similar parts to 2213932-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213932-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213932-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213932-3 fall under?
The 2213932-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2213932-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213932-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213932-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213932-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2213932-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213932-3 often in real-time on the comparison pages.
What if I can't find stock of 2213932-3?
You can fill out our help required form which you can use to request a quote for 2213932-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.