Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
11,400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.46
|
11,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
11,400
in stock
|
Buy Now | |
Distrelec
from US$2.84
|
11,400
in stock
|
Buy Now | |
Farnell
from US$2.96
|
9,500
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
TE Store
from US$1.89
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Mating Area Plating Material | Tin |
Contact Mount | Surface Mount |
Contact Base Material | Copper Alloy |
PCB Tail Length | .138in, 3.5mm |
Voltage | 300VAC |
Current Rating (Max) | 8A |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Mounting Angle | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Block Type | PCB Mount |
Connector Style | Header |
Pluggable Terminal Blocks Smt Tb R/A Header 3.5Mm |Amp Te Connectivity 2213932-4 | Newark Electronics |
Pluggable Terminal Blocks SMT TB R/A HEADER 3.5MM | Rapid Electronics |
TE Connectivity - AMP PCB SMT TB R/A HEADER 3.5MM 4 P | Distrelec |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
Power Connector Receptacle 4 Position Right Angle Surface Mount | Avnet America |
Special Order: SMT TB R/A HEADER, 3.5MM, 4 POS Terminal Block Connector Type: Header Number of Positions: 4 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Number of Rows: 1 Header 4 .138" 3.5 mm | Surface Mount Tb Header | Part Number: 2213932-4 | Internal Number: 2213932-4 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213932-4?
Additional datasheets, footprints and schematics for 2213932-4 are listed on our Part Details page. You can also find images and similar parts to 2213932-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213932-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213932-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213932-4 fall under?
The 2213932-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2213932-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213932-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213932-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213932-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213932-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213932-4 often in real-time on the comparison pages.
What if I can't find stock of 2213932-4?
You can fill out our help required form which you can use to request a quote for 2213932-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.