Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.27
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$17.27
|
-
|
Buy Now |
Rotatable | No |
---|---|
Number of Positions | 5 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 15A |
Wire Size | 18 – 14AWG |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power & Signal |
Sealable | Yes |
Lighting Product Type | Connector |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Cable Assembly Discrete Wire 0.305m 14-18AWG 5POS Wire to Board RCP Box | Avnet America |
Where can I find additional details, specifications and documents for a 2213899-1?
Additional datasheets, footprints and schematics for 2213899-1 are listed on our Part Details page. You can also find images and similar parts to 2213899-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213899-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213899-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213899-1 fall under?
The 2213899-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213899-1 when available in the NEMA/ANSI Street Light Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213899-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213899-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213899-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2213899-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213899-1 often in real-time on the comparison pages.
What if I can't find stock of 2213899-1?
You can fill out our help required form which you can use to request a quote for 2213899-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.