Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
11,191
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
11,191
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
11,191
in stock
|
Buy Now | |
element14
from US$1.15
|
2,700
in stock
|
Buy Now | |
TE Store
from US$2.08
|
1,871
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
466
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
237
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
105
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
79
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | End Feed |
---|---|
Splice Material | Phosphor Bronze |
Button Color | Green |
Splice Capacity | 4 |
Terminal & Splice Type | Splice |
Wire Size | .75mm², 18AWG |
Overall Length | 1.433in, 36.4mm |
Wire Insulation Diameter (Max) | .112in, 2.85mm |
Operating Voltage | 450V (IEC) / 600V (UL) |
Current Rating | 5A |
Agency/Standard Number | UL 1977, IEC 60988-2-3, UL 2459 |
Agency/Standard | UL, IEC |
Government Qualified | No |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Product Type | Wire Splice |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Serrated | No |
Support Style | Insulation Support |
Insulated | Yes |
Splice Type | In-line |
UV Exposure Rated | Yes |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals COOLSPLICE NS 18 TO 18 AWG | Rapid Electronics |
TE Connectivity - AMP Splice COOLSPLICE NEW STANDARD | Distrelec |
WIRE SPLICE CONN, 18-18AWG, PC | Farnell |
TERMINAL, WIRE SPLICE, 18AWG, GREEN | element14 |
COOLSPLICE NEW STANDARD Splice Type: Butt Splice Wire Size: 18 AWG Wire Size: .75 mm² Sealable: No Splice Capacity: 4 Butt Splice 18 AWG .75 mm² | Coolsplice Quick Connect Splice | Part Number: 2213800-1 | Internal Number: 2213800-1 | TE Connectivity | TE Store |
Terminal, Wire Splice, 18Awg, Green | Newark Electronics |
COOLSPLICE NEW STANDARD CONN GRN 18 AWG | Heilind Electronics |
COOLSPLICE UNSEALED GREEN | TTI Europe |
CoolSplice Series AWG 18 Fully Insulated Cable Mount Butt Splice Assembly | Future Electronics |
COOLSPLICE NS 18 TO 18 AWG | Avnet America |
COOLSPLICE New Standard | RS Americas |
Where can I find additional details, specifications and documents for a 2213800-1?
Additional datasheets, footprints and schematics for 2213800-1 are listed on our Part Details page. You can also find images and similar parts to 2213800-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213800-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213800-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213800-1 fall under?
The 2213800-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2213800-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213800-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213800-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213800-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 2213800-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213800-1 often in real-time on the comparison pages.
What if I can't find stock of 2213800-1?
You can fill out our help required form which you can use to request a quote for 2213800-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.