Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
No stock
|
Buy Now | |
TE Store
from US$2.35
|
6,629
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
4,337
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
3,290
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
1,834
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
1,834
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
1,047
in stock
|
Buy Now | |
Farnell
from US$1.01
|
391
in stock
|
Buy Now | |
element14
from US$1.10
|
341
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.62
|
169
in stock
|
Buy Now | |
SOS electronic
from US$1.02
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
450
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
TTI Europe
from US$0.98
|
-
|
Buy Now |
Splice Features | End Feed |
---|---|
Button Color | Blue |
Splice Material | Phosphor Bronze |
Splice Capacity | 4 |
Terminal & Splice Type | Splice |
Wire Size | .34 – .52mm², 22 – 20AWG |
Overall Length | 36.4mm, 1.433in |
Wire Insulation Diameter (Max) | 2.85mm, .112in |
Operating Voltage | 450V (IEC) / 600V (UL) |
Current Rating | 5A |
Agency/Standard Number | UL 1977, IEC 60988-2-3, UL 2459 |
Agency/Standard | UL, IEC |
Government Qualified | No |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Wire/Cable Type | Discrete Wire |
Sealable | Yes |
Support Style | Insulation Support |
Insulated | Yes |
Splice Type | In-line |
Serrated | No |
Product Type | Wire Splice |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | Yes |
COOLSPLICE NEW STANDARD Splice Type: Butt Splice Wire Size: 22 – 20 AWG Wire Size: .34 – .52 mm² Sealable: Yes Splice Capacity: 4 Butt Splice 22 – 20 AWG .34 – .52 mm² | Coolsplice Quick Connect Splice | Part Number: 2213800-4 | Internal Number: 2213800-4 | TE Connectivity | TE Store |
Terminals COOLSPLICE NS 20/22 TO 20/22 AWG | Rapid Electronics |
TE Connectivity - AMP Splice COOLSPLICE NEW STANDARD | Distrelec |
Coolsplice Ns 20/22 To 20/22 Awg, Sealed Rohs Compliant: Yes |Te Connectivity 2213800-4. | Newark Electronics |
COOLSPLICE NS 20/22 TO 20/22 AWG, SEALED | Avnet America |
TERMINAL, WIRE SPLICE, 20AWG, BLUE | Farnell |
Quick splice | Transfer Multisort Elektronik |
Connector CoolSplice 2P 0,34-0,52mm2 Blue Sealed | SOS electronic |
COOLSPLICE NS 20/22 TO 20/22 AWG, Sealed | RS |
CoolSplice Series AWG 22-20 Fully Insulated Cable Mount Butt Splice Assembly | Future Electronics |
COOLSPLICE New Standard | RS Americas |
COOLSPLICE SEALED BLUE | TTI Europe |
Where can I find additional details, specifications and documents for a 2213800-4?
Additional datasheets, footprints and schematics for 2213800-4 are listed on our Part Details page. You can also find images and similar parts to 2213800-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213800-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213800-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213800-4 fall under?
The 2213800-4 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2213800-4 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213800-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213800-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213800-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2213800-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213800-4 often in real-time on the comparison pages.
What if I can't find stock of 2213800-4?
You can fill out our help required form which you can use to request a quote for 2213800-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.