Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.11
|
No stock
|
Buy Now | |
element14
from US$0.24
|
170
in stock
|
Buy Now | |
Farnell
from US$0.20
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
TE Store
from US$0.33
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Seal Material | Silicone Rubber |
Seal Material | Silicone Rubber |
Number of Positions | 2 |
Accessory Type | Wire Seal |
Accessory Color | Gray |
Sealable | Yes |
WIRE SEAL, 2POS, SILICONE RUBBER, GREY | element14 |
2 Position Wire Seal Rohs Compliant: Yes |Amp Te Connectivity 2213782-2 | Newark Electronics |
RJ45 JACK MAG. POE 10/100 LED 1X1 INV. | RS |
Wire Seal Silicone Rubber Gray 2Position | Avnet America |
UNIVERSAL MATE-N-LOK 2-PSN WIRE SEAL | TE Connectivity 2213782-2 | RS Americas |
UNIVERSAL MATE N LOK 2PSN W S | TTI Europe |
Special Order: UNIVERSAL MATE-N-LOK 2-PSN WIRE SEAL Connector Seal & Plug Type: Wire Seal Primary Product Material: Silicone Rubber Primary Product Color: Gray Number of Positions: 2 Wire Seal Silicone Rubber Gray 2 | Connector Seal & Cavity Plug | Part Number: 2213782-2 | Internal Number: 2213782-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2213782-2?
Additional datasheets, footprints and schematics for 2213782-2 are listed on our Part Details page. You can also find images and similar parts to 2213782-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213782-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213782-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213782-2 fall under?
The 2213782-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 2213782-2 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213782-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213782-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213782-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for 2213782-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213782-2 often in real-time on the comparison pages.
What if I can't find stock of 2213782-2?
You can fill out our help required form which you can use to request a quote for 2213782-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.