Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.76
|
252
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
252
in stock
|
Buy Now | |
Rapid Electronics
from US$8.11
|
252
in stock
|
Buy Now | |
Chip One Stop
from US$6.20
|
252
in stock
|
Buy Now | |
Heilind Electronics
-
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
18
in stock
|
Buy Now | |
Avnet America
from US$6.83
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now |
Contact Base Material | Copper Alloy |
---|---|
Contact Finish | Tin |
Cable Length | 11.82in, 300mm |
Wire Size | 4mm², 12AWG |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 72 |
Connector Type | Jumper Cable |
Connector Style | Plug-Socket |
Product Type | Cable Assembly |
Jumper Assembly Pv4S, 1.5Kv, 300Mm |Amp Te Connectivity 2213759-1 | Newark Electronics |
Solar Conn/Photovoltaic Conn JUMPER ASSEMBLY PV4S | Rapid Electronics |
TE Connectivity - AMP Connector JUMPER ASSY PV4S 1.5KV 300MM | Distrelec |
JUMP ASSEM PV4S, 1.5KV, 300MM 300MM | Heilind Electronics |
Jumper Cable Assembly 0.3m Plug to Socket 12AWG Copper Alloy | Avnet America |
Cable Assembly, Solar Jumper Cable,0.3m, PV4-S Plug to Receptacle | TE Connectivity 2213759-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2213759-1?
Additional datasheets, footprints and schematics for 2213759-1 are listed on our Part Details page. You can also find images and similar parts to 2213759-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213759-1 fall under?
The 2213759-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2213759-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213759-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213759-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213759-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2213759-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213759-1 often in real-time on the comparison pages.
What if I can't find stock of 2213759-1?
You can fill out our help required form which you can use to request a quote for 2213759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.