Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.74
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$17.06
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$19.44
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$19.10
|
20
in stock
|
Buy Now | |
element14
from US$19.21
|
19
in stock
|
Buy Now | |
Avnet America
from US$15.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | BridgeLux V18, Soleriq19 series |
---|---|
Optics Alignment | Yes |
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Output Current Rating | 350mA |
Operating Voltage | 48VDC |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Osram, Bridgelux |
COB Substrate Thickness | 1mm |
Driver on Board | Yes |
Product Type | LED Holder |
Thermal Protection | Yes |
Sealable | No |
Flicker (% Max) | 5 |
Programmable | No |
Dimmable | No |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
Lumawise Drive Z50- On/Off, 0.35A, 24X24 |Amp Te Connectivity 2213699-1 | Newark Electronics |
LED Lighting Mt.ing Accessories LUMAWISE DRIVE | Rapid Electronics |
COB LED HOLDER, ON/OFF, 0.35A, 24X24MM | element14 |
Where can I find additional details, specifications and documents for a 2213699-1?
Additional datasheets, footprints and schematics for 2213699-1 are listed on our Part Details page. You can also find images and similar parts to 2213699-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213699-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213699-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213699-1 fall under?
The 2213699-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213699-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213699-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213699-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213699-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 2213699-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213699-1 often in real-time on the comparison pages.
What if I can't find stock of 2213699-1?
You can fill out our help required form which you can use to request a quote for 2213699-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.