Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.82
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
5,652
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
5,652
in stock
|
Buy Now | |
TE Store
from US$1.23
|
3,942
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
2
in stock
|
Buy Now | |
element14
from US$1.01
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Everlight EAHP1215 Series, Sharp Mini Zenigata, Lumileds Luxeon CoB 105, Lumileds Luxeon CoB 109, Lumileds Luxeon CoB 107, Nichia S-Series, Everlight JU1215, Lumileds 120206xCx |
---|---|
Number of Positions | 2 |
Optics Alignment | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Operating Voltage | 60VDC |
Current Rating (Max) | 3A |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | NICHIA, Sharp, Lumileds, Everlight |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Component |
Sealable | No |
COB Substrate Thickness | 1mm |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
COB LED HOLDER, LUMAWISE Z35, 35MM | Farnell |
Z35 MINI LED HOLDER 12*15MM PANHEAD Compatible LED: Lumileds LUXEON CoB 109 Lumileds LUXEON CoB 107 Lumileds LUXEON CoB 105 Everlight JU1215 Nichia S-Series Everlight EAHP1215 Series Sharp Mini Zenigata Lighting Connector Features Included: Zhaga Inspired Not Optic Compatible Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Lumileds LUXEON CoB 109 Zhaga Inspired | Mini Led Holders Z35 | Part Number: 2213678-3 | Internal Number: 2213678-3 | TE Connectivity | TE Store |
Mini Led Holder, 12X15Mm, 60Vdc, 3A | Newark Electronics |
MINI LED HOLDER, 12X15MM, 60VDC, 3A | element14 |
Z35 Mini COB Led Holder 12*15 mm PANHEAD | Future Electronics |
Z35 MINI LED HOLDER 1215MM PANHEAD | Avnet America |
Where can I find additional details, specifications and documents for a 2213678-3?
Additional datasheets, footprints and schematics for 2213678-3 are listed on our Part Details page. You can also find images and similar parts to 2213678-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213678-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213678-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213678-3 fall under?
The 2213678-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213678-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213678-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213678-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213678-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2213678-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213678-3 often in real-time on the comparison pages.
What if I can't find stock of 2213678-3?
You can fill out our help required form which you can use to request a quote for 2213678-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.