Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
4,556
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
4,556
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Nector M Series Power Connectors |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
Lighting Connectors SKT CTC | Rapid Electronics |
CIRCULAR CONTACT, SOCKET, -999AWG, CRIMP | Farnell |
Machined Contact, Skt, 1.5Mm2, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable | Avnet America |
NECTOR M CRIMP SOCKET (1.5mm wire size) | RS Americas |
MACHINED CONTACT, SKT, 1.5MM2, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 2213656-2?
Additional datasheets, footprints and schematics for 2213656-2 are listed on our Part Details page. You can also find images and similar parts to 2213656-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213656-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213656-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213656-2 fall under?
The 2213656-2 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213656-2 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213656-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213656-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213656-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2213656-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213656-2 often in real-time on the comparison pages.
What if I can't find stock of 2213656-2?
You can fill out our help required form which you can use to request a quote for 2213656-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.