Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Board-to-Board Configuration | Co-Planar |
PCB Mount Orientation | Horizontal |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 1.52 – 3.04µm |
Contact Type | Hermaphroditic |
Centerline (Pitch) | 4mm |
Housing Color | Natural |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power |
実装方法 | Pocket tape on reel |
Packaging Method | Pocket tape on reel |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Special Order: HERM BLADE & REC,6 POS, LATCH, SEL GOLD PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Horizontal Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 4 mm PCB Mount Hermaphroditic Connector Horizontal Board-to-Board 6 | PCB Header & Receptacle | Part Number: 2213614-3 | Internal Number: 2213614-3 | 4 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213614-3?
Additional datasheets, footprints and schematics for 2213614-3 are listed on our Part Details page. You can also find images and similar parts to 2213614-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213614-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213614-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213614-3 fall under?
The 2213614-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213614-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213614-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213614-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213614-3 have stock available?
Authorised distributors including Avnet America, TE Store and Farnell have stock available or on a lead time for 2213614-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213614-3 often in real-time on the comparison pages.
What if I can't find stock of 2213614-3?
You can fill out our help required form which you can use to request a quote for 2213614-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.