Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
6,052
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
5,871
in stock
|
Buy Now | |
TE Store
from US$2.40
|
1,028
in stock
|
Buy Now | |
Distrelec
from US$1.48
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
85
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,716
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now | |
element14
from US$1.33
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$1.20
|
-
|
Buy Now |
Splice Features | End Feed |
---|---|
Splice Material | Phosphor Bronze |
Button Color | Red |
Splice Capacity | 2 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 3.5mm, .138in |
Wire Size | 1.5 – .75mm², 16 – 18AWG |
Overall Length | 48mm, 1.89in |
Operating Voltage | 600 VAC, 400 VDC |
Current Rating | 15A |
Agency/Standard | IEC, UL |
Agency/Standard Number | UL 486C, IEC 60988-2-3 |
UL Flammability Rating | UL 94V-2, UL 94V-0 |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Splice Type | In-line |
Serrated | No |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Sealable | Yes |
Product Type | Wire Splice |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | F1 |
Terminals Coolsplice LW Seal 16/18 to 16/18 AWG | Rapid Electronics |
WIRE SPLICE CONN, 16-18AWG, PC | Farnell |
COOLSPLICE LW 16/18 TO 16/18 AWG, SEAL Splice Type: Butt Splice Wire Size: 16 – 18 AWG Wire Size: 1.5 – .75 mm² Sealable: Yes Splice Capacity: 2 Butt Splice 16 – 18 AWG 1.5 – .75 mm² | Coolsplice Quick Connect Splice | Part Number: 2213600-8 | Internal Number: 2213600-8 | TE Connectivity | TE Store |
TE Connectivity - AMP COOLSPLICE LW 16/18 TO 16/18 AWG SEAL | Distrelec |
Terminal, Wire Splice, 18-16Awg, Red | Newark Electronics |
Wire Splice Terminal 16-18AWG 48mm 12.8mm Tin | Avnet Abacus |
Coolsplice Lw 16/18 To 16/18 Awg Seal | TE Connectivity 2213600-8 | RS Americas |
TERMINAL, WIRE SPLICE, 18-16AWG, RED | element14 |
COOLSPLICE LW 16/18 TO 16/18 | TTI Europe |
Where can I find additional details, specifications and documents for a 2213600-8?
Additional datasheets, footprints and schematics for 2213600-8 are listed on our Part Details page. You can also find images and similar parts to 2213600-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213600-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213600-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213600-8 fall under?
The 2213600-8 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2213600-8 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213600-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213600-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213600-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Distrelec have stock available or on a lead time for 2213600-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213600-8 often in real-time on the comparison pages.
What if I can't find stock of 2213600-8?
You can fill out our help required form which you can use to request a quote for 2213600-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.