Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
1,971
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
4,992
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
4,992
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
4,992
in stock
|
Buy Now | |
element14
from US$1.32
|
1,759
in stock
|
Buy Now | |
Farnell
from US$1.21
|
1,759
in stock
|
Buy Now | |
TE Store
from US$2.40
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
21
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
4
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now |
Splice Material | Phosphor Bronze |
---|---|
Button Color | Yellow |
Splice Features | End Feed |
Splice Capacity | 2 |
Terminal & Splice Type | Splice |
Overall Length | 48mm, 1.89in |
Wire Size | 12 – 14AWG, 4 – 2.5mm² |
Wire Insulation Diameter (Max) | .177in, 4.5mm |
Current Rating | 20A |
Operating Voltage | 600 V |
Agency/Standard Number | IEC 60988-2-3, UL 486C |
UL Flammability Rating | UL 94V-0, UL 94V-2 |
Government Qualified | No |
Agency/Standard | UL, IEC |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Wire/Cable Type | Discrete Wire |
Serrated | No |
Splice Type | In-line |
Insulated | Yes |
Sealable | Yes |
Product Type | Wire Splice |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | F1 |
Terminals Coolsplice LW Seal 12/14 to 12/14 AWG | Rapid Electronics |
TE Connectivity COOLSPLICE LW 12/14 TO 12/14 AWG SEAL Te | Distrelec |
TERMINAL, WIRE SPLICE, 14-12AWG, YEL | element14 |
COOLSPLICE LW 12/14 TO 12/14 AWG, SEAL Splice Type: Butt Splice Wire Size: 12 – 14 AWG Wire Size: 4 – 2.5 mm² Sealable: Yes Splice Capacity: 2 Butt Splice 12 – 14 AWG 4 – 2.5 mm² | Coolsplice Quick Connect Splice | Part Number: 2213600-7 | Internal Number: 2213600-7 | TE Connectivity | TE Store |
Terminal, Wire Splice, 14-12Awg, Yel | Newark Electronics |
Coolsplice Lw 12/14 To 12/14 Awg Seal | TE Connectivity 2213600-7 | RS Americas |
COOLSPLICE 1 Position Large Wire Gauge 12-14 AWG Sealable Yellow Wire Splice | Future Electronics |
Cool-Splice Terminal 2 Position 12AWG to 14 AWG Yellow | Avnet America |
COOLSPLICE LW 12/14 TO 12/14 | TTI Europe |
Where can I find additional details, specifications and documents for a 2213600-7?
Additional datasheets, footprints and schematics for 2213600-7 are listed on our Part Details page. You can also find images and similar parts to 2213600-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213600-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213600-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213600-7 fall under?
The 2213600-7 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2213600-7 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213600-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213600-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213600-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and element14 have stock available or on a lead time for 2213600-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213600-7 often in real-time on the comparison pages.
What if I can't find stock of 2213600-7?
You can fill out our help required form which you can use to request a quote for 2213600-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.