Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
23,298
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
14,395
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
14,395
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
8,903
in stock
|
Buy Now | |
TE Store
from US$2.13
|
1,085
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
903
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
301
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
element14
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now |
Splice Material | Phosphor Bronze |
---|---|
Button Color | Red, Yellow |
Splice Features | End Feed |
Splice Capacity | 2 |
Terminal & Splice Type | Splice |
Wire Size | 1.5 – .75mm², 16 – 18AWG, 4 – 2.5mm², 12 – 14AWG |
Wire Insulation Diameter (Max) | .177in, .138in, 4.5mm, 3.5mm |
Overall Length | 48mm, 1.89in |
Barrel Inside Diameter | .175in, 4.5mm |
Operating Voltage | 400 VDC, 600 VAC |
Current Rating | 15A |
UL Flammability Rating | UL 94V-2, UL 94V-0 |
Agency/Standard Number | UL 486C, IEC 60988-2-3 |
Agency/Standard | IEC, UL |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Splice Type | In-line |
Serrated | No |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Sealable | Yes |
Product Type | Wire Splice |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | F1 |
Coolsplice Lw 12/14 To 16/18 Awg |Amp Te Connectivity 2213600-5 | Newark Electronics |
WIRE SPLICE CONN, 12-14AWG, PC | Farnell |
TE Connectivity - AMP Splice COOLSPLICE LW 12/14 TO 16/18 AWG | Distrelec |
COOLSPLICE LW 12/14 TO 16/18 AWG Splice Type: Butt Splice Wire Size: 12 – 14 AWG 16 – 18 AWG Wire Size: 1.5 – .75 mm² 4 – 2.5 mm² Sealable: Yes Splice Capacity: 2 Butt Splice 12 – 14 AWG 1.5 – .75 mm² | Coolsplice Quick Connect Splice | Part Number: 2213600-5 | Internal Number: 2213600-5 | TE Connectivity | TE Store |
IDT WIRE SPLICE, SEALED 12/14 TO 16/18 AWG | Heilind Electronics |
COOLSPLICE LW 12/14 TO 14/16 AWG | Avnet America |
LARGE WIRE SINGLE POSITION COOLSPLICE 6,14-18 AWG,2.5,Not Sealable | TE Connectivity 2213600-5 | RS Americas |
TERMINAL, WIRE SPLICE, 12AWG, YEL/RED | element14 |
Where can I find additional details, specifications and documents for a 2213600-5?
Additional datasheets, footprints and schematics for 2213600-5 are listed on our Part Details page. You can also find images and similar parts to 2213600-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213600-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213600-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213600-5 fall under?
The 2213600-5 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2213600-5 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213600-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213600-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213600-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 2213600-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213600-5 often in real-time on the comparison pages.
What if I can't find stock of 2213600-5?
You can fill out our help required form which you can use to request a quote for 2213600-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.