Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
2,494
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
1,296
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
1,198
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
1,198
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
312
in stock
|
Buy Now | |
Heilind Electronics
from US$1.27
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.27
|
9
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
element14
from US$1.13
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$1.17
|
-
|
Buy Now | |
TE Store
from US$2.40
|
-
|
Buy Now | |
Farnell
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | Red, Blue |
---|---|
Splice Material | Phosphor Bronze |
Splice Features | End Feed |
Splice Capacity | 2 |
Terminal & Splice Type | Splice |
Wire Size | 2.5 – 1.5mm², 14 – 16AWG, 16 – 18AWG, 1.5 – .75mm² |
Wire Insulation Diameter (Max) | .177in, .138in, 4.5mm, 3.5mm |
Overall Length | 48mm |
Barrel Inside Diameter | .175in, 4.5mm |
Current Rating | 15A |
Operating Voltage | 400 VDC, 600 VAC |
Agency/Standard | IEC, UL |
Agency/Standard Number | UL 486C, IEC 60988-2-3 |
UL Flammability Rating | UL 94V-2, UL 94V-0 |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | UL |
Packaging Method | Box |
Splice Type | In-line |
Insulated | Yes |
Serrated | No |
Wire/Cable Type | Discrete Wire |
Sealable | Yes |
Product Type | Wire Splice |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | F1 |
COOLSPLICE LW 14/16 TO 16/18 AWG SEAL | Rapid Electronics |
TE Connectivity - AMP COOLSPLICE LW 14/16 TO 16/18 AWG SEAL | Distrelec |
Coolsplice Lw 14/16 To 16/18 Awg, Seal |Te Connectivity 2213600-3 | Newark Electronics |
CoolSplice Series AWG 14-18 Fully Insulated Cable Mount Tin Butt Splice Assembly | Future Electronics |
COOLSPLICE LW 14/16 TO 16/18 AWG, Sealed | RS |
IDT WIRE SPLICE, SEALED 14/16 TO 16/18 AWG | Heilind Electronics |
Wire Splice Terminal 14-18AWG 48mm 12.8mm Tin Box | Avnet America |
LARGE WIRE SINGLE POSITION COOLSPLICE 6 12-16 AWG 2.5 - 1.5 mm2 Not Sealable | TE Connectivity 2213600-3 | RS Americas |
TERMINAL, WIRE SPLICE, 14AWG, BLU/RED | element14 |
COOLSPLICE AWG 14/16 TO 16/18 | TTI Europe |
COOLSPLICE LW 14/16 TO 16/18 AWG, SEAL Splice Type: Butt Splice Wire Size: 14 – 16 AWG 16 – 18 AWG Wire Size: 2.5 – 1.5 mm² 1.5 – .75 mm² Sealable: Yes Splice Capacity: 2 Butt Splice 14 – 16 AWG 2.5 – 1.5 mm² | Coolsplice Quick Connect Splice | Part Number: 2213600-3 | Internal Number: 2213600-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2213600-3?
Additional datasheets, footprints and schematics for 2213600-3 are listed on our Part Details page. You can also find images and similar parts to 2213600-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213600-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213600-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213600-3 fall under?
The 2213600-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2213600-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213600-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213600-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213600-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2213600-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213600-3 often in real-time on the comparison pages.
What if I can't find stock of 2213600-3?
You can fill out our help required form which you can use to request a quote for 2213600-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.