Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
20,073
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
20,073
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
20,073
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
20,073
in stock
|
Buy Now | |
element14
from US$0.99
|
1,125
in stock
|
Buy Now | |
TE Store
from US$2.13
|
624
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
620
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
206
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now |
Button Color | Blue, Yellow |
---|---|
Splice Features | End Feed |
Splice Material | Phosphor Bronze |
Splice Capacity | 2 |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | 4.5mm, .175in |
Wire Size | 4 – 2.5mm², 2.5 – 1.5mm², 14 – 16AWG, 12 – 14AWG |
Wire Insulation Diameter (Max) | .177in, 4.5mm, 4mm, .157in |
Overall Length | 48mm, 1.89in |
Operating Voltage | 400 VDC, 600 VAC |
Current Rating | 15A |
UL Flammability Rating | UL 94V-2, UL 94V-0 |
Agency/Standard | IEC, UL |
Agency/Standard Number | UL 486C, IEC 60988-2-3 |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Support Style | Insulation Support |
Serrated | No |
Splice Type | In-line |
Wire/Cable Type | Discrete Wire |
Product Type | Wire Splice |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
UV Exposure Rated | F1 |
Coolsplice Lw 12/14 To 14/16 Awg |Amp Te Connectivity 2213600-4 | Newark Electronics |
TE Connectivity - AMP Splice COOLSPLICE LW 12/14 TO 14/16 AWG | Distrelec |
WIRE SPLICE CONN, 12-14AWG, PC | Farnell |
TERMINAL, WIRE SPLICE, 12AWG, YEL/BLU | element14 |
COOLSPLICE LW 12/14 TO 14/16 AWG Splice Type: Butt Splice Wire Size: 14 – 16 AWG 12 – 14 AWG Wire Size: 4 – 2.5 mm² 2.5 – 1.5 mm² Sealable: No Splice Capacity: 2 Butt Splice 14 – 16 AWG 4 – 2.5 mm² | Coolsplice Quick Connect Splice | Part Number: 2213600-4 | Internal Number: 2213600-4 | TE Connectivity | TE Store |
IDT WIRE SPLICE, SEALED 12/14 TO 14/16 AWG | Heilind Electronics |
CoolSplice Series AWG 12-16 Fully Insulated Cable Mount Tin Butt Splice Assembly | Future Electronics |
Terminal Butt Splice, Translucent Blue, 12-14 to 14-16AWG, CoolSplice Series | TE Connectivity 2213600-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2213600-4?
Additional datasheets, footprints and schematics for 2213600-4 are listed on our Part Details page. You can also find images and similar parts to 2213600-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213600-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213600-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213600-4 fall under?
The 2213600-4 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2213600-4 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213600-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213600-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213600-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213600-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213600-4 often in real-time on the comparison pages.
What if I can't find stock of 2213600-4?
You can fill out our help required form which you can use to request a quote for 2213600-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.