Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cavities | 6 |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Width | 14.4mm, .567in |
Length | .439in, 11.15mm |
Height | .742in, 18.85mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Blue |
Housing Material | PBT GF |
Circuit Identification Feature | Without |
UL Rating | Certified |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Plug Housing |
Assembly Integration Feature | Without |
Circuit Application | Signal |
Halogen Free | No |
Packaging Method | Bag |
Packaging Quantity | 750 |
Row-to-Row Spacing | .3in, 7.6mm |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 2-2134904-3?
Additional datasheets, footprints and schematics for 2-2134904-3 are listed on our Part Details page. You can also find images and similar parts to 2-2134904-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2134904-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2134904-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2134904-3 fall under?
The 2-2134904-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2134904-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2134904-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2134904-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2134904-3 have stock available?
There is no stock from authorised distributors for 2-2134904-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2134904-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2134904-3?
You can fill out our help required form which you can use to request a quote for 2-2134904-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.