Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
868
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
11,310
in stock
|
Buy Now | |
TTI Europe
from US$1.50
|
7,750
in stock
|
Buy Now | |
TE Store
from US$2.20
|
3,843
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.30
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$2.64
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$2.08
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.08
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,360
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
Farnell
from US$2.93
|
-
|
Buy Now |
LED Family | Panasonic DMC 12CC, ZC 40, Edison Opto LEMWM28C80LZxxxx, Cree CMT 2850, Citizen CLL042, Citizen CLU 046, Citizen CLU 044, LUXEON CoB 1211, BridgeLux V22, Lumileds 1211 CRSP, Samsung LC040D, Citizen CLU730, Edison Opto 2PHM40X, Panasonic DMC 17CC, Panasonic DMS 120, Panasonic DMS 150, CXM22, Cree CMT 2890, Citizen CLL040, Lumileds 1211, Luminus CHM 22, Samsung LC060D, Samsung LC080D, Edison Opto LEMWM28C80HZxxxx, Luminus CXM-22, Cree CMT 2870 |
---|---|
Number of Positions | 2 |
Optics Alignment | No |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Operating Voltage | 277VDC |
Current Rating (Max) | 5A |
Housing Material | PBT GF |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | Edison Opto, LG, Bridgelux, Citizen, CREE, Seoul Semi, Panasonic, Osram, Lumileds, Luminus, Samsung |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
LUMAWISE Z50 High Performance Standard Profile 2828 GENERAL LED Holder | Future Electronics |
LUMAWISE Z50 HOLDER 2828 GENER | TTI Europe |
LUMAWISE Z50 HOLDER 2828 GENERAL Compatible LED: Luminus CGM-22 GEN 4 Luminus CHM-14-XH20 Luminus CLM-22 GEN 4 Luminus CXM-22 GEN 3/GEN 4 Panasonic DSM12CC40G Seoul SAWx22AAA Seoul SDW05FIC Seoul SDW85FIC Citizen CLU731 Lumileds 1216 Citizen CLU048-1212C4 Samsung LC080D Samsung LC060D Cree CMT 2890 Seoul ZC40 Panasonic DMS 150 Panasonic DMS 120 Bridgelux V22 Citizen CLL040 Citizen CLL042 Citizen CLU 044 Citizen CLU 046 Citizen CLU730 Edison Opto 2PHM40X LG Innotek LEMWM28C80HZxxxx LG Innotek LEMWM28C80LZxxxx Luminus CHM 22 Lumileds LUXEON CoB 1211 Panasonic DMC 12CC Panasonic DMC 17CC Lighting Connector Features Included: Not Dimmable Not Programmable Zhaga Inspired Not Optic Compatible No Thermal Protection No Driver on Board Operating Voltage: 277 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 2 Luminus CGM-22 GEN 4 Not Dimmable | Z50 Low Profile Led Holder | Part Number: 2213480-1 | Internal Number: 2213480-1 | TE Connectivity | TE Store |
LUMAWISE Z50 High Performance LED Holder | RS |
LED Lighting Mt.ing Accessories Z50 LED HOLDER | Rapid Electronics |
| Heilind Electronics |
LED Holder For LUMAWISE Z50 | Avnet Abacus |
Led Holder, Cll040 Led, Lumawise Z50 | Newark Electronics |
LED HOLDER, LUMAWISE Z50 | Farnell |
Where can I find additional details, specifications and documents for a 2213480-1?
Additional datasheets, footprints and schematics for 2213480-1 are listed on our Part Details page. You can also find images and similar parts to 2213480-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213480-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213480-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213480-1 fall under?
The 2213480-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213480-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213480-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213480-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213480-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, RS and Transfer Multisort Elektronik have stock available or on a lead time for 2213480-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213480-1 often in real-time on the comparison pages.
What if I can't find stock of 2213480-1?
You can fill out our help required form which you can use to request a quote for 2213480-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.