Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
20,693
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
20,693
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
20,693
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
20,693
in stock
|
Buy Now | |
Future Electronics
from US$2.42
|
1,798
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Optics Alignment | No |
---|---|
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 277VDC |
Current Rating (Max) | 5A |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Enables Zhaga Compatibility | Zhaga Inspired |
Circuit Application | Power |
Sealable | No |
Programmable | No |
Driver on Board | No |
Connector & Contact Terminates To | Printed Circuit Board |
Thermal Protection | No |
Product Type | LED Holder |
Connector System | Wire-to-Component |
COB Substrate Thickness | 1mm |
Dimmable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Led Lighting Mt.ing Accessories Z50 Led Holder |Amp Te Connectivity 2213480-2 | Newark Electronics |
TE Connectivity LUMAWISE Z50 LED HOLDER 2727 GENERAL LED Lighting Mounting Accessories Z50 LED HOLDER 2727 | Distrelec |
COB LED HOLDER, RING, LUMAWISE Z50, 50MM | Farnell |
LUMAWISE Z50 High Performance Low Profile 2727 GENERAL LED Holder | Future Electronics |
LED Holder for Use with Cree CXA/CXB Arrays | Avnet America |
Where can I find additional details, specifications and documents for a 2213480-2?
Additional datasheets, footprints and schematics for 2213480-2 are listed on our Part Details page. You can also find images and similar parts to 2213480-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213480-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213480-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213480-2 fall under?
The 2213480-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213480-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213480-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213480-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213480-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213480-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213480-2 often in real-time on the comparison pages.
What if I can't find stock of 2213480-2?
You can fill out our help required form which you can use to request a quote for 2213480-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.