Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
1,545
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
13,158
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
5,012
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
5,012
in stock
|
Buy Now | |
element14
from US$0.63
|
1,545
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
475
in stock
|
Buy Now | |
SOS electronic
from US$0.38
|
424
in stock
|
Buy Now | |
TE Store
from US$0.54
|
187
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Lighting Product Type | Gasket |
Dimmable Photoceel Receptacle Gasket | Future Electronics |
Lighting Connectors Gasket Photo Cell Recept | Rapid Electronics |
GASKET, BLACK, CORK | element14 |
GASKET. PHOTOCELL RECEPTACLE | Heilind Electronics |
Gasket, Black ,lighting Connector | Newark Electronics |
Lighting Connectors Gasket Photocell Receptacle | SOS electronic |
GASKET, PHOTOCELL RECEPTACLE Lighting Product Type: Gasket Gasket | Street Lighting Receptacle | Part Number: 2213469-1 | Internal Number: 2213469-1 | TE Connectivity | TE Store |
Connector Accessories Gasket Rubber Bag | Avnet America |
Gasket Photocell Receptacle | TE Connectivity 2213469-1 | RS Americas |
GASKET PHOTOCELL RECEPTACLE | TTI Europe |
Where can I find additional details, specifications and documents for a 2213469-1?
Additional datasheets, footprints and schematics for 2213469-1 are listed on our Part Details page. You can also find images and similar parts to 2213469-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213469-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213469-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213469-1 fall under?
The 2213469-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213469-1 when available in the NEMA/ANSI Street Light Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213469-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213469-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213469-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 2213469-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213469-1 often in real-time on the comparison pages.
What if I can't find stock of 2213469-1?
You can fill out our help required form which you can use to request a quote for 2213469-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.