Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
400
in stock
|
Buy Now | |
Future Electronics
from US$3.49
|
-
|
Buy Now | |
Avnet America
from US$3.32
|
-
|
Buy Now | |
RS Americas
from US$4.67
|
-
|
Buy Now | |
element14
from US$3.93
|
-
|
Buy Now | |
Boersig
from US$4.54
|
-
|
Buy Now | |
Distrelec
from US$3.78
|
-
|
Buy Now | |
Farnell
from US$5.77
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | Flange Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Circular Housing, Plug, 3Pos, Flange | Newark Electronics |
NECTOR M 3P SKT HSG ASSY, PM, CODE A | RS |
3 Position Panel Mount Sealable Plug Housing Connector | Future Electronics |
3P SKT HSG ASSY, PNL MNT, CODE A | Avnet America |
Nector M Series, Female 3 Pole 3 Way Socket Housing, Panel Mount | TE Connectivity 2213468-1 | RS Americas |
CIRCULAR HOUSING, PLUG, 3POS, FLANGE | element14 |
TE Connectivity Conn Circular SKT 3 POS ST Panel Mount 3 Terminal 1 Port Bag/Box | Distrelec |
Where can I find additional details, specifications and documents for a 2213468-1?
Additional datasheets, footprints and schematics for 2213468-1 are listed on our Part Details page. You can also find images and similar parts to 2213468-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213468-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213468-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213468-1 fall under?
The 2213468-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213468-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213468-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213468-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213468-1 have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2213468-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213468-1 often in real-time on the comparison pages.
What if I can't find stock of 2213468-1?
You can fill out our help required form which you can use to request a quote for 2213468-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.