Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.10
|
580
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
1,354
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
972
in stock
|
Buy Now | |
Farnell
from US$2.55
|
780
in stock
|
Buy Now | |
element14
from US$2.14
|
504
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
397
in stock
|
Buy Now | |
TE Store
from US$2.21
|
174
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Cree CXB 2530, Cree CXB 2540, CXA 25xx, Soleriq19 series |
---|---|
Optics Alignment | Yes |
Number of Positions | 1 |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Current Rating (Max) | 5A |
Operating Voltage | 300VDC |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Enables Zhaga Compatibility | Yes |
Circuit Application | Power |
LED Manufacturer | CREE, Osram |
COB Substrate Thickness | 1mm |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | LED Holder |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
LED Lighting Mt.ing Accessories Z50 STD PROFILE | Rapid Electronics |
COB LED HOLDER, LUMAWISE Z50, 50MM | Farnell |
LUMAWISE Z50 Standard Profile LED Holder | RS |
COB LED HOLDER W/ OPTIC, CXA ARRAY, 50MM | element14 |
Led Holder, Cree Cxa Array | Newark Electronics |
LUMAWISE LED HOLDER Z50 STD PROFILE 2424 Compatible LED: Osram S19 GW KAHLB2.PM Cree CXB 2540 Cree CXA 25XX/CXB 25XX Lighting Connector Features Included: Enables Zhaga Compatibility Optic Compatible Operating Voltage: 300 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Board Osram S19 GW KAHLB2.PM Enables Zhaga Compatibility | Z50 Zhaga Profile Led Holder | Part Number: 2213407-2 | Internal Number: 2213407-2 | TE Connectivity | TE Store |
CREE CXA Z50 Standard Profile LUMAWISE 2424 LED Holder with Optic Attachment | Future Electronics |
Lumawise LED Holder for Z50 Series LED | Avnet America |
Where can I find additional details, specifications and documents for a 2213407-2?
Additional datasheets, footprints and schematics for 2213407-2 are listed on our Part Details page. You can also find images and similar parts to 2213407-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213407-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213407-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213407-2 fall under?
The 2213407-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213407-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213407-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213407-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213407-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and element14 have stock available or on a lead time for 2213407-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213407-2 often in real-time on the comparison pages.
What if I can't find stock of 2213407-2?
You can fill out our help required form which you can use to request a quote for 2213407-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.