Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
1,290
in stock
|
Buy Now | |
TE Store
from US$2.10
|
1,064
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$2.94
|
-
|
Buy Now | |
Boersig
from US$1.79
|
-
|
Buy Now | |
Farnell
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Soleriq19 series, CXA 25xx, Cree CXB 2540 |
---|---|
Optics Alignment | No |
Number of Positions | 2 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Silver |
Current Rating (Max) | 5A |
Operating Voltage | 300VDC |
Housing Material | PBT GF |
Enables Zhaga Compatibility | No |
Circuit Application | Power |
LED Manufacturer | CREE, Osram |
Sealable | No |
Programmable | No |
Driver on Board | No |
Connector & Contact Terminates To | Printed Circuit Board |
Thermal Protection | No |
Product Type | LED Holder |
COB Substrate Thickness | 1mm |
Connector System | Wire-to-Component |
Dimmable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
LUMAWISE Z50 Low Profile LED Holder | RS |
LUMAWISE LED HOLDER Z50 LOW PROFILE 2424 Compatible LED: Osram S19 GW KAHLB2.PM Cree CXA 25XX/CXB 25XX Cree CXB 2540 Lighting Connector Features Included: No Thermal Protection No Driver on Board Does Not Enable Zhaga Compatibility Not Optic Compatible Not Dimmable Not Programmable Operating Voltage: 300 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Osram S19 GW KAHLB2.PM Thermal Protection | Z50 Low Profile Led Holder | Part Number: 2213407-1 | Internal Number: 2213407-1 | TE Connectivity | TE Store |
CREE CXA Z50 Low Profile LUMAWISE 2424 LED Holder | Future Electronics |
Led Holder, Cree Cxa Array | Newark Electronics |
Lumawise LED Holder for Z50 Series LED | Avnet America |
LUMAWISE LED HOLDER Z50 LOW PROFILE 2424 | TE Connectivity 2213407-1 | RS Americas |
COB LED HOLDER, CXA ARRAY, 44MM | Farnell |
Where can I find additional details, specifications and documents for a 2213407-1?
Additional datasheets, footprints and schematics for 2213407-1 are listed on our Part Details page. You can also find images and similar parts to 2213407-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213407-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213407-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213407-1 fall under?
The 2213407-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213407-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213407-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213407-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213407-1 have stock available?
Authorised distributors including RS, TE Store, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 2213407-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213407-1 often in real-time on the comparison pages.
What if I can't find stock of 2213407-1?
You can fill out our help required form which you can use to request a quote for 2213407-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.