Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.95
|
No stock
|
Buy Now | |
TTI Europe
from US$1.87
|
12,600
in stock
|
Buy Now | |
TE Store
from US$2.10
|
1,365
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
690
in stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
690
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
690
in stock
|
Buy Now | |
Future Electronics
from US$2.32
|
-
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
element14
from US$2.05
|
-
|
Buy Now | |
Boersig
from US$1.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | CXA 18xx, Cree CXB 1830, BridgeLux H12 |
---|---|
Number of Positions | 2 |
Optics Alignment | No |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Current Rating (Max) | 5A |
Operating Voltage | 300VDC |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Enables Zhaga Compatibility | No |
Circuit Application | Power |
LED Manufacturer | CREE, Osram |
COB Substrate Thickness | 1mm |
Connector System | Wire-to-Board |
Product Type | LED Holder |
Sealable | No |
Programmable | No |
Driver on Board | No |
Dimmable | No |
Thermal Protection | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Z50 LED HOLDER PROFILE 1818 | TTI Europe |
LUMAWISE LED HOLDER Z50 LOW PROFILE 1818 Compatible LED: Cree CXA 1820 Cree CXA 1812 Cree CXB 1820 Lighting Connector Features Included: Not Programmable No Thermal Protection Does Not Enable Zhaga Compatibility Not Optic Compatible No Driver on Board Not Dimmable Operating Voltage: 300 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Board Cree CXA 1820 Not Programmable | Z50 Low Profile Led Holder | Part Number: 2213401-1 | Internal Number: 2213401-1 | TE Connectivity | TE Store |
Led Lighting Mt.ing Accessories Z50 Low Profile |Amp Te Connectivity 2213401-1 | Newark Electronics |
LED Lighting Mt.ing Accessories Z50 LOW PROFILE | Rapid Electronics |
COB LED HOLDER, LUMAWISE Z50, 44MM | Farnell |
CREE CXA Z50 Low Profile LUMAWISE 1818 LED Holder | Future Electronics |
Lumawise LED Holder for Z50 Series LED | Avnet America |
COB LED HOLDER, CXA ARRAY, 44MM | element14 |
Where can I find additional details, specifications and documents for a 2213401-1?
Additional datasheets, footprints and schematics for 2213401-1 are listed on our Part Details page. You can also find images and similar parts to 2213401-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213401-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213401-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213401-1 fall under?
The 2213401-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213401-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213401-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213401-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213401-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2213401-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213401-1 often in real-time on the comparison pages.
What if I can't find stock of 2213401-1?
You can fill out our help required form which you can use to request a quote for 2213401-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.