Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
1,332
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
1,332
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
1,332
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
1,332
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
element14
from US$1.59
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Lighting Connectors Pin Housing, Panel 5P, Code A |Amp Te Connectivity 2213394-1 | Newark Electronics |
Lighting Connectors PIN HOUSING PANEL 5P CODE A | Rapid Electronics |
TE Connectivity Conn Circular M 5 POS Screw ST Panel Mount 5 Terminal 1 Port Bag/Box | Distrelec |
NECTOR M PIN HOUSING, PANEL, 5P, CODE A | Farnell |
PIN HOUSING, PANEL, 5P, A CODE | Avnet America |
Nector M Series, Male 5 Pole 5 Way Pin Housing, Panel Mount | TE Connectivity 2213394-1 | RS Americas |
CIRCULAR HOUSING, RCPT, 5POS, FLANGE | element14 |
Where can I find additional details, specifications and documents for a 2213394-1 .?
Additional datasheets, footprints and schematics for 2213394-1 . are listed on our Part Details page. You can also find images and similar parts to 2213394-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213394-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213394-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213394-1 . fall under?
The 2213394-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2213394-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213394-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2213394-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213394-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213394-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213394-1 . often in real-time on the comparison pages.
What if I can't find stock of 2213394-1 .?
You can fill out our help required form which you can use to request a quote for 2213394-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.