Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.83
|
2,335
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
2,335
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
2,335
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
464
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now |
Accessory Type | Cable Seal/Clamp Assembly |
---|---|
For Use With | 5 6 & 7 Pole Sealed Free Hanging Socket Connector |
Product Range | Nector M Series |
SVHC | No SVHC (27-Jun-2018) |
NECTOR M SEAL/CABLE CLAMP ASSEMBLY 17MM | Rapid Electronics |
TE Connectivity NECTOR M SEAL/CABLE CLAMP ASSEMBLY 17MM / TE Connectivity/Amp Brand | Distrelec |
NECTOR M SEAL/CABLE CLAMP ASSEMBLY.17MM | Farnell |
Cable Clamp, 14-17Mm Dia, Power Conn | Newark Electronics |
SEAL/CABLE CLAMP ASSEMBLY,17MM | Avnet America |
NECTOR M SEAL/CABLE CLAMP ASSEMBLY,17MM | TE Connectivity 2213351-2 | RS Americas |
CABLE CLAMP, 14-17MM DIA, POWER CONN | element14 |
Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Accessory Type | Cable Seal/Clamp Assembly |
---|---|
For Use With | 5 6 & 7 Pole Sealed Free Hanging Socket Connector |
Product Range | Nector M Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2213351-2?
Additional datasheets, footprints and schematics for 2213351-2 are listed on our Part Details page. You can also find images and similar parts to 2213351-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213351-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213351-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213351-2 fall under?
The 2213351-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2213351-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213351-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213351-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213351-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2213351-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213351-2 often in real-time on the comparison pages.
What if I can't find stock of 2213351-2?
You can fill out our help required form which you can use to request a quote for 2213351-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.