Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.31
|
No stock
|
Buy Now | |
TTI Europe
from US$1.53
|
9,880
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
4,578
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
4,578
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
4,578
in stock
|
Buy Now | |
TE Store
from US$2.20
|
4,086
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
503
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.90
|
42
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now |
LED Family | Tridonic SLE-G7-LES13, Everlight EAHP1919Wxx, Panasonic DMC 124, Tridonic SLE-G6-LES 15, Cree CMT 1925, BridgeLux H15, Panasonic 128, Luminus CXM-11-AC00, Citizen CLU034, Osram SOLERIQ S13 GEN II, Panasonic  C14 (19x19), Luminus CLM-14 GEN 3, Tridonic SLE-G7-LES15, Citizen CLL030, Citizen CLU036, Citizen CLU720, Seoul SDW 19*19 Series, Tridonic SLE-G5-LES15, Cree CMT 1930, Cree CMT 1945, Edison Opto 2PHM30x, Panasonic  C15 (19x19), Cree CMT 1922, Panasonic  125, Citizen CLL032, Citizen CLL036, Luminus CHM-9-XH00, Luminus CHM-11-XH00, Tridonic SLE-G6-LES 17 |
---|---|
Number of Positions | 1 |
Optics Alignment | Yes |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Silver |
Current Rating (Max) | 5A |
Operating Voltage | 300VDC |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Enables Zhaga Compatibility | Yes |
Circuit Application | Power |
LED Manufacturer | Luminus, Lextar, Tridonic, Edison Opto, CREE, Seoul Semi, Citizen, Panasonic, Everlight, Osram |
Connector & Contact Terminates To | Printed Circuit Board |
COB Substrate Thickness | 1mm |
Connector System | Wire-to-Board |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Z50 LED HOLDER STD PRO. 1919 | TTI Europe |
Led Lighting Mt.ing Accessories Z50 Led Hldr Std |Amp Te Connectivity 2213254-2 | Newark Electronics |
LUMAWISE LED HOLDER Z50 STD PROFILE 1919 Compatible LED: Citizen CLU038-1206C4 Citizen CLU036 Citizen CLU720 Lextar Nimbus 1500 Osram SOLERIQ S13 GEN II Panasonic C14 (19x19) Samsung LC020C Cree CMT 1930 Samsung LC033D Edison Opto 2PHM30XWXXP13001 Cree CMT 1922 Cree CMT 1925 Bridgelux V13D Gen 7 Luminus CXM-14 Gen 3 Seoul SBW2FIB Seoul SBW3FIA Seoul SDW02F1C (ZC12) Luminus CLM-14 GEN 3 Tridonic SLE-G6-LES 15 Tridonic SLE-G6-LES 17 Tridonic SLE-G5-LES15 Samsung LC016D Samsung LC019D Samsung LC026D Seoul SDWx3F1C Citizen CLL030 Citizen CLL032 Citizen CLU034 Everlight EAHP1919 Everlight XUAN1919 Luminus CHM-9-AC00 Tridonic SLE-G6-LES 15 SNC/ADV Tridonic SLE-G6-LES 17 SNC/ADV/EXC VOSSLOH-SCHWABE VAS-125 VOSSLOH-SCHWABE VAS-127 Samsung LC030C Samsung LC040C Tridonic SLE-G7-LES13 Tridonic SLE-G7-LES15 Luminus CGM-14 GEN4 Luminus CHM-9-XH20/XH30 Luminus CLM-14 GEN4 Luminus CXM-14 GEN4 Luminus CHM-11-XH20 Citizen CLL036-1205C1 Citizen CLL036-1206C1 Citizen CLL036- 1208C1 Lighting Connector Features Included: Enables Zhaga Compatibility Optic Compatible Operating Voltage: 300 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Board Citizen CLU038-1206C4 Enables Zhaga Compatibility | Z50 Zhaga Profile Led Holder | Part Number: 2213254-2 | Internal Number: 2213254-2 | TE Connectivity | TE Store |
COB LED HOLDER, LUMAWISE Z50, 46.7MM | Farnell |
LUMAWISE Series Lumawise LED Holder Z50 Std Profile 1919 Screw Mount | Future Electronics |
Connector: LED holder | Transfer Multisort Elektronik |
Holder For Citizen CLL030/032 LED | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2213254-2?
Additional datasheets, footprints and schematics for 2213254-2 are listed on our Part Details page. You can also find images and similar parts to 2213254-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213254-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213254-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213254-2 fall under?
The 2213254-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213254-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213254-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213254-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213254-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 2213254-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213254-2 often in real-time on the comparison pages.
What if I can't find stock of 2213254-2?
You can fill out our help required form which you can use to request a quote for 2213254-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.