Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
58
in stock
|
Buy Now | |
TE Store
from US$2.10
|
27,677
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
21,766
in stock
|
Buy Now | |
Heilind Electronics
from US$1.99
|
3,652
in stock
|
Buy Now | |
TTI Europe
from US$1.24
|
3,580
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.99
|
1,217
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
520
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
329
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.65
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
25
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$2.52
|
-
|
Buy Now | |
element14
from US$1.94
|
-
|
Buy Now | |
Boersig
from US$1.88
|
-
|
Buy Now | |
Farnell
from US$1.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Luminus CHM-9-XH20/XH30, Luminus CXM-14 GEN4, Everlight EAHP1919Wxx, Tridonic SLE-G7-LES13, Luminus CHM-11-XH00, Tridonic SLE-G6-LES 17, Luminus CHM-9-XH00, Citizen CLL036, Citizen CLL032, Panasonic  125, Seoul SBW3FIA, Cree CMT 1922, Panasonic  C15 (19x19), Edison Opto 2PHM30x, SDWx2F1C, Luminus CXM-14 Gen 3, Cree CMT 1945, Cree CMT 1930, Tridonic SLE-G5-LES15, Seoul SDW 19*19 Series, Citizen CLU720, Citizen CLU036, Citizen CLL030, SDWx3F1C, Luminus CHM-11-XH20, Luminus CGM-14 GEN4, Luminus CLM-14 GEN4, Tridonic SLE-G7-LES15, Luminus CLM-14 GEN 3, Panasonic  C14 (19x19), Osram SOLERIQ S13 GEN II, Citizen CLU034, Luminus CXM-11 GEN3, Luminus CXM-11-AC00, Seoul SDW02F1C (ZC12), Lextar Nimbus 1500, Panasonic 128, BridgeLux H15, Luminus CXM-11 GEN4, Cree CMT 1925, Bridgelux V13D Gen 7, Seoul SBW2FIB, Tridonic SLE-G6-LES 15, Panasonic DMC 124 |
---|---|
Number of Positions | 1 |
Optics Alignment | No |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Current Rating (Max) | 5A |
Operating Voltage | 300VDC |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Enables Zhaga Compatibility | No |
LED Manufacturer | Osram, Lextar, Everlight, Seoul Semi, CREE, Panasonic, Luminus, Bridgelux, Edison Opto, Tridonic, Citizen |
COB Substrate Thickness | 1mm |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | LED Holder |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
LUMAWISE LED HOLDER Z50 LOW PROFILE 1919 Compatible LED: Citizen CLU036 Citizen CLU720 Lextar Nimbus 1500 Osram SOLERIQ S13 GEN II Panasonic C14 (19x19) Samsung LC020C Cree CMT 1930 Samsung LC033D Everlight EAHP1919 Cree CMT 1922 Cree CMT 1925 Bridgelux V13D Gen 7 Luminus CXM-14 Gen 3 Seoul SBW2FIB Seoul SBW3FIA Samsung LC030C Seoul SDW02F1C (ZC12) Luminus CLM-14 GEN 3 Tridonic SLE-G6-LES 15 Tridonic SLE-G6-LES 17 Tridonic SLE-G5-LES15 Samsung LC016D Samsung LC019D Samsung LC026D Seoul SDWx3F1C Citizen CLL030 Citizen CLL032 Citizen CLU034 Everlight XUAN1919 Luminus CHM-9-AC00 Tridonic SLE-G6-LES 15 SNC/ADV Tridonic SLE-G6-LES 17 SNC/ADV/EXC VOSSLOH-SCHWABE VAS-125 VOSSLOH-SCHWABE VAS-127 Samsung LC040C Tridonic SLE-G7-LES13 Tridonic SLE-G7-LES15 Luminus CGM-14 GEN4 Luminus CHM-9-XH20/XH30 Luminus CLM-14 GEN4 Luminus CXM-14 GEN4 Luminus CHM-11-XH20 Citizen CLL036-1205C1 Citizen CLL036-1206C1 Citizen CLL036- 1208C1 Citizen CLU038-1206C4 Edison Opto 2PHM30XWXXP13001 Lighting Connector Features Included: Does Not Enable Zhaga Compatibility Not Optic Compatible Operating Voltage: 300 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Board Citizen CLU036 Does Not Enable Zhaga Compatibility | Z50 Low Profile Led Holder | Part Number: 2213254-1 | Internal Number: 2213254-1 | TE Connectivity | TE Store |
Z50 Series 300 V 5 A ╪44 x 3.4 mm Lumawise LED Holder for COB Array | Future Electronics |
| Heilind Electronics |
Z50 LED HOLDER LOW PRO. 1919 | TTI Europe |
Z50 LED array holder, low profile 1919 | RS |
Connector: LED holder | Transfer Multisort Elektronik |
Led Holder, Cob Led Array, 300Vdc, 5A | Newark Electronics |
Holder For Citizen CLL030/032 LED | Avnet America |
Z50 LED array holder, low profile 1919 | TE Connectivity 2213254-1 | RS Americas |
LED HOLDER, COB LED ARRAY, 44MM | element14 |
Where can I find additional details, specifications and documents for a 2213254-1?
Additional datasheets, footprints and schematics for 2213254-1 are listed on our Part Details page. You can also find images and similar parts to 2213254-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213254-1 fall under?
The 2213254-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213254-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213254-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213254-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213254-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Heilind Electronics, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 2213254-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213254-1 often in real-time on the comparison pages.
What if I can't find stock of 2213254-1?
You can fill out our help required form which you can use to request a quote for 2213254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.