Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
3,330
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
3,330
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
3,330
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
3,330
in stock
|
Buy Now | |
TE Store
from US$0.72
|
2,568
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 4.2A |
Contact Design | Round |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 3.6mm, .142in |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Connector Height | 8.8mm, .346in |
コネクタの高さ | 8.8mm |
Connector Length | 1.08in, 27.5mm |
Connector Width | .252in, 6.4mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VAC |
Housing Color | White |
Housing Material | Nylon 66 |
Centerline (Pitch) | .098in, 2.5mm |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Certified | No |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Circuit Application | Power & Signal |
Packaging Quantity | 250 |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | 3.4mm, .134in |
Operating Temperature Range | -55 – 105°C |
Ep 2.5 20Pos Vrt Hdr Shrouded W/Boss |Amp Te Connectivity 2-2132230-0 | Newark Electronics |
EP 2.5 20POS VRT HDR SHROUDED W/BOSS | Rapid Electronics |
TE Connectivity EP2.5 Shrouded HDR ASSY 20P VE Headers & | Distrelec |
EP2.5 SHROUDED HDR ASSY 20P VE | Farnell |
EP2.5 Shrouded HDR ASSY 20P VE Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.5 mm Header Plug Wire-to-Wire 20 | Rectangular Power Connector | Part Number: 2-2132230-0 | Internal Number: 2-2132230-0 | 2.5 mm | TE Connectivity | TE Store |
Conn Power HDR 20 POS 2.5mm Solder ST Thru-Hole 20 Terminal 1 Port Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 2-2132230-0?
Additional datasheets, footprints and schematics for 2-2132230-0 are listed on our Part Details page. You can also find images and similar parts to 2-2132230-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2132230-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2132230-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2132230-0 fall under?
The 2-2132230-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-2132230-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2132230-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2132230-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2132230-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2132230-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2132230-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2132230-0?
You can fill out our help required form which you can use to request a quote for 2-2132230-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.