Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.27
|
15,260
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
15,260
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
15,260
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
15,260
in stock
|
Buy Now | |
Farnell
from US$3.75
|
12,220
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Keyed | No |
Contact Mating Area Plating Material | Tin |
Contact Type | Blade/Receptacle |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2 – 6µm, 78.74 – 251µin |
Connector Profile Height | .1457in, 3.7mm |
Post-Mating Assembly Measurement | 1.062in, 27mm |
Wire Size | 20AWG |
動作電圧 | 300 VAC, 300 VDC |
Centerline | 3mm, .118in |
Housing Color | Black |
Housing Material | PBT |
Circuit Identification Feature | Without |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Contact Friction |
Packaging Method | Box |
Product Line | Mini Hermaphroditic |
Product Type | Lead Assembly |
Connector Style | Hermaphroditic |
Sealed | No |
Make First / Break Last | Yes |
Applies To | Wire/Cable |
Wire/Cable Type | Stranded |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Mini Herm Insert Molded Lead Assy |Amp Te Connectivity 2213203-1 | Newark Electronics |
Lighting Conn 2P MINI HERMAPH INSERT MOLDING ASSY | Rapid Electronics |
TE Connectivity Cable Assembly Mini Herm Insert Molded L | Distrelec |
LIGHTING CONN, PLUG/RCPT, 2POS, CBL | Farnell |
Cable Assembly Mini Herm Insert Molded Lead Assembly 20AWG 2POS Hermaphroditic M-F Box | Avnet America |
Where can I find additional details, specifications and documents for a 2213203-1?
Additional datasheets, footprints and schematics for 2213203-1 are listed on our Part Details page. You can also find images and similar parts to 2213203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213203-1 fall under?
The 2213203-1 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2213203-1 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213203-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213203-1 often in real-time on the comparison pages.
What if I can't find stock of 2213203-1?
You can fill out our help required form which you can use to request a quote for 2213203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.