Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
1,723
in stock
|
Buy Now | |
TE Store
from US$0.79
|
41,921
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
5,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
5,600
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
5,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
1,723
in stock
|
Buy Now | |
element14
from US$0.65
|
1,723
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Contact Fabrication | Stamped & Formed |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Connector Height | .417in, 10.6mm |
Connector Length | 8.3mm, .327in |
コネクタの高さ | 10.6mm |
Pass-Through Hole Size | 4.3 x 7.8 mm, .169 x .307 in |
Connector Width | .445in, 11.3mm |
Operating Voltage | 400VDC, 400VAC |
Centerline (Pitch) | 3.3mm, .129in |
Housing Material | Thermoplastic |
Housing Color | Natural |
Mating Entry Location | Bottom |
Agency/Standard Number | C22.2 No. 182.3-M1987, UL 1977 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
Comment | With Cover |
Packaging Quantity | 350 |
実装方法 | Reel |
Packaging Method | Reel |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Assembly, IPI Connector 22-18GA w cap Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .12 in Centerline (Pitch): 3.3 mm Connector & Contact Terminates To: Printed Circuit Board Wire-to-Board 2 .12" 3.3 mm | Poke-In Connector | Part Number: 2213189-3 | Internal Number: 2213189-3 | .12" | TE Connectivity | TE Store |
Lighting Conn 2P 3A 400V 22-18 AWG W/COVER ITB | Rapid Electronics |
TE Connectivity - AMP Assembly IPI Connector 22-18GA w cap | Distrelec |
CONN HOUSING, HDR, 2POS, 3.3MM | Farnell |
Connector Housing, Header, 2Ways Rohs Compliant: Yes |Te Connectivity 2213189-3 | Newark Electronics |
CONNECTOR HOUSING, HEADER, 2WAYS | element14 |
Conn Wire to Board HDR 2 POS 3.3mm Solder ST SMD T/R | Avnet America |
LED Interconnects, Assembly, IPI Connector 22-18GA w cap | Future Electronics |
Where can I find additional details, specifications and documents for a 2213189-3?
Additional datasheets, footprints and schematics for 2213189-3 are listed on our Part Details page. You can also find images and similar parts to 2213189-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213189-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213189-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213189-3 fall under?
The 2213189-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213189-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213189-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213189-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213189-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2213189-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213189-3 often in real-time on the comparison pages.
What if I can't find stock of 2213189-3?
You can fill out our help required form which you can use to request a quote for 2213189-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.