Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.80
|
22,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
22,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
22,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
22,750
in stock
|
Buy Now | |
TE Store
from US$0.95
|
663
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
Farnell
from US$0.90
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Fabrication | Stamped & Formed |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Connector Width | .445in, 11.3mm |
Pass-Through Hole Size | 4.3 x 7.8 mm, .169 x .307 in |
Connector Height | 10.6mm, .417in |
Connector Length | 8.3mm, .327in |
コネクタの高さ | 10.6mm |
Operating Voltage | 400VAC, 400VDC |
Housing Color | Natural |
Mating Entry Location | Bottom |
Centerline (Pitch) | 3.3mm, .129in |
Housing Material | Thermoplastic |
Agency/Standard Number | C22.2 No. 182.3-M1987, UL 1977 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Comment | With Cover |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 350 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Lighting Conn 2P 3A 400V 26-24 Awg W/Cover Itb |Amp Te Connectivity 2213189-4 | Newark Electronics |
Lighting Conn 2P 3A 400V 26-24 AWG W/COVER ITB | Rapid Electronics |
TE Connectivity Assembly IPI Connector 26-24GA w cap Lighting Connectors 2P 3A 400V 26-24 AWG W/COVER ITB POKE-IN | Distrelec |
Assembly, IPI Connector 26-24GA w cap Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .12 in Centerline (Pitch): 3.3 mm Connector & Contact Terminates To: Printed Circuit Board Wire-to-Board 2 .12" 3.3 mm | Poke-In Connector | Part Number: 2213189-4 | Internal Number: 2213189-4 | .12" | TE Connectivity | TE Store |
2 Position 3.3 mm Wire to Board Inverted Poke In Board Header Connector | Future Electronics |
Conn Wire to Board HDR 2 POS 3.3mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2213189-4?
Additional datasheets, footprints and schematics for 2213189-4 are listed on our Part Details page. You can also find images and similar parts to 2213189-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213189-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213189-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213189-4 fall under?
The 2213189-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2213189-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213189-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213189-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213189-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2213189-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213189-4 often in real-time on the comparison pages.
What if I can't find stock of 2213189-4?
You can fill out our help required form which you can use to request a quote for 2213189-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.