Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
6
in stock
|
Buy Now | |
TE Store
from US$0.73
|
1,883
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
398
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
398
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6
in stock
|
Buy Now | |
element14
from US$0.69
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Header Mating Direction | Inverted |
---|---|
Pre-Designed Cables Available | No |
Number of Rows | 1 |
Number of Positions | 2 |
Stamped and Formed | Yes |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 78.74µin, 2µm |
Contact Termination Area Plating Material | Tin-Lead over Nickel |
Contact Mating Area Plating Material Finish | Matte |
Height | .378in, 9.6mm |
Length | 8.3mm, .327in |
Width | 11.3mm, .445in |
Operating Voltage | 400VAC, 400VDC |
Centerline (Pitch) | 3.3mm, .129in |
ハウジングの色 | Natural |
Circuit Identification Feature | Without |
Agency/Standard Number | C22.2 No. 182.3-M1987, UL 1977 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Circuit Application | Power |
SMT Compatible | Yes |
Packaging Method | SMT Pocket Tape |
Product Line | ITB Card Edge Connector |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Type | Header |
Lighting Interconnect Level | Level 2 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
SMT Soldering Temperature | 220°C, 428°F |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Assembly, ICE Connector 1.6 PCB w cap Connector System: Board-to-Board Number of Positions: 2 Centerline (Pitch): .129 in Centerline (Pitch): 3.3 mm Connector & Contact Terminates To: Printed Circuit Board Board-to-Board 2 .129" 3.3 mm | Poke-In Connector | Part Number: 2213188-4 | Internal Number: 2213188-4 | .129" | TE Connectivity | TE Store |
Lighting Conn 2P 3A 400V 1.6MM W/COVER ITB | Rapid Electronics |
TE Connectivity - AMP Poke-In C/A ICE Connector 1.6 PCB w cap | Distrelec |
Card Edge Conn, 2Pos, Smd | Newark Electronics |
CARD EDGE CONN, 2POS, SMD | element14 |
1.6 mm PCB Inverted Board to Board Card Edge Covered Poke In Connector | Future Electronics |
Conn Board to Board HDR 2 POS 3.3mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2213188-4?
Additional datasheets, footprints and schematics for 2213188-4 are listed on our Part Details page. You can also find images and similar parts to 2213188-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213188-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213188-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213188-4 fall under?
The 2213188-4 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213188-4 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213188-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213188-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213188-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2213188-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213188-4 often in real-time on the comparison pages.
What if I can't find stock of 2213188-4?
You can fill out our help required form which you can use to request a quote for 2213188-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.