Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Loaded Positions | 2 |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 8 |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Housing Material | Polycarbonate |
Housing Color | Orange |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Signal, Power |
Shielded | No |
Comment | Belden cable 6300UE |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Plug |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | Pivot Power RJ45 |
Pivot Power RJ45 Assembly Modular Jack & Plug Interface Type: Pivot Power RJ45 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Plug Shielded: No Pivot Power RJ45 RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 2213145-1 | Internal Number: 2213145-1 | TE Connectivity | TE Store |
Connector, Rj45, Plug, 1Port, 8P2C | Newark Electronics |
PIVOT POWER RJ45 ASSEMBLY | Avnet America |
Where can I find additional details, specifications and documents for a 2213145-1?
Additional datasheets, footprints and schematics for 2213145-1 are listed on our Part Details page. You can also find images and similar parts to 2213145-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213145-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213145-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213145-1 fall under?
The 2213145-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213145-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213145-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213145-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213145-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2213145-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213145-1 often in real-time on the comparison pages.
What if I can't find stock of 2213145-1?
You can fill out our help required form which you can use to request a quote for 2213145-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.